Texas Instruments CY74FCT841T 10-Bit Bus-Interface D-Type Latches with 3-State Outputs CY74FCT841BTPC

Description
10-Bit Bus-Interface D-Type Latches with 3-State Outputs 24-PDIP -40 to 85
Request a Quote Datasheet
Description
10-Bit Bus-Interface D-Type Latches with 3-State Outputs 24-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT841T 10-Bit Bus-Interface D-Type Latches with 3-State Outputs
CY74FCT841BTPC
CY74FCT841T 10-Bit Bus-Interface D-Type Latches with 3-State Outputs CY74FCT841BTPC
10-Bit Bus-Interface D-Type Latches with 3-State Outputs 24-PDIP -40 to 85

10-Bit Bus-Interface D-Type Latches with 3-State Outputs 24-PDIP -40 to 85

Buy Now Datasheet
Latches - 296-33249-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
993629-CY74FCT841BTPC
Integrated Circuits (ICs) - Logic - Latches 993629-CY74FCT841BTPC
Win Source Part Number: 993629-CY74FCT841BTP C Category: Integrated Circuits (ICs)>Logic - Latches Series: 74FCT Package: Tube Standard Package: 15 Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Delay Time - Propagation: 1.5ns Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-CY74FCT841BTPC- TI,TEXTISCY74FCT841B TPC,296-33249-5,CY74 FCT841BTPC-ND Base Product Number: 74FCT841 Product Status: Obsolete

Win Source Part Number: 993629-CY74FCT841BTPC
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74FCT
Package: Tube
Standard Package: 15
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Delay Time - Propagation: 1.5ns
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-CY74FCT841BTPC-TI,TEXTISCY74FCT841BTPC,296-33249-5,CY74FCT841BTPC-ND
Base Product Number: 74FCT841
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CY74FCT841BTPC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CY74FCT841BTPC
Integrated Circuits (ICs) - Logic - Latches CY74FCT841BTPC
IC 10BIT BUSINT LATCH 3ST 24-DIP

IC 10BIT BUSINT LATCH 3ST 24-DIP

Supplier's Site
Latches - CY74FCT841BTPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CY74FCT841BTPC 296-33249-5-ND 993629-CY74FCT841BTPC CY74FCT841BTPC CY74FCT841BTPC
Product Name CY74FCT841T 10-Bit Bus-Interface D-Type Latches with 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Operating Current 0.2000 mA
Propagation Delay 6.5 ns 1.5 ns 1.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Latches - 9020FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
2 suppliers
CD4508B CMOS Dual 4-Bit Latch - CD4508BM96 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BMT - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers