Texas Instruments SN74ABT841A 10-Bit Bus-Interface D-Type Latches With 3-State Outputs SN74ABT841ADWG4

Description
10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SOIC -40 to 85
Request a Quote Datasheet
Description
10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT841A 10-Bit Bus-Interface D-Type Latches With 3-State Outputs - SN74ABT841ADWG4 - Texas Instruments
Dallas, TX, United States
SN74ABT841A 10-Bit Bus-Interface D-Type Latches With 3-State Outputs
SN74ABT841ADWG4
SN74ABT841A 10-Bit Bus-Interface D-Type Latches With 3-State Outputs SN74ABT841ADWG4
10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SOIC -40 to 85

10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Latches - SN74ABT841ADWG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257433-SN74ABT841ADWG4
Integrated Circuits (ICs) - Logic - Latches 1257433-SN74ABT841ADWG4
Win Source Part Number: 1257433-SN74ABT841AD WG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ABT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Delay Time - Propagation: 4.1ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT841

Win Source Part Number: 1257433-SN74ABT841ADWG4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ABT
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Delay Time - Propagation: 4.1ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ABT841

Buy Now Datasheet
Logic - Latches - SN74ABT841ADWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT841ADWG4
Logic - Latches SN74ABT841ADWG4
IC D-TYPE LATCH SGL 3-ST 24SOIC

IC D-TYPE LATCH SGL 3-ST 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ABT841ADWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT841ADWG4
Integrated Circuits (ICs) - Logic - Latches SN74ABT841ADWG4
IC D-TYPE LATCH SGL 3-ST 24SOIC

IC D-TYPE LATCH SGL 3-ST 24SOIC

Supplier's Site
Latches - SN74ABT841ADWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ABT841ADWG4 SN74ABT841ADWG4-ND 1257433-SN74ABT841ADWG4 SN74ABT841ADWG4 SN74ABT841ADWG4 SN74ABT841ADWG4
Product Name SN74ABT841A 10-Bit Bus-Interface D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 38 mA
Propagation Delay 7.2 ns 4.1 ns 4.1 ns 4.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH16373GRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
5 suppliers
Latches - 93L34DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers