Texas Instruments SN54S373 Octal D-Type Transparent Latches with 3-state Outputs SN54S373J

Description
Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125
Request a Quote
Description
Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type transparent latches with 3-state outputs in a 20-pin ceramic dual in-line package (CDIP), operating from -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

Octal D-type transparent latches with 3-state outputs in a 20-pin ceramic dual in-line package (CDIP), operating from -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN54S373 Octal D-Type Transparent Latches with 3-state Outputs - SN54S373J - Texas Instruments
Dallas, TX, United States
SN54S373 Octal D-Type Transparent Latches with 3-state Outputs
SN54S373J
SN54S373 Octal D-Type Transparent Latches with 3-state Outputs SN54S373J
Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125

Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Latches - SN54S373J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
SN54S373J
Latches SN54S373J
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN54S373J
Integrated Circuits (ICs) - Logic - Latches SN54S373J
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number SN54S373J SN54S373J SN54S373J
Product Name SN54S373 Octal D-Type Transparent Latches with 3-state Outputs Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 190 mA
Propagation Delay 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH16373 3.3V ABT 16-Bit Transparent D-type Latches with 3-State Outputs - 5962-9681001QXA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
SN74AHCT16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AHCT16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
Flip Flops - 9334PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers