4-Bit bistable latches in a 16-pin ceramic dual in-line package (CDIP) with an operating temperature range of -55 to 125°C.
4-Bit Bistable Latches 16-CDIP -55 to 125
4-BIT BISTABLE LATCHES 16-CDIP -
D-Type Transparent Latch 2 Channel 2:2 IC Complementary 16-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | M38510/31601BEA | M38510/31601BEA | M38510/31601BEA |
| Product Name | SN54LS75 4-Bit Bistable Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | |
| Operating Current | 12 mA | ||
| Propagation Delay | 19 ns |