Octal D-Type Transparent Latches With 3-State Outputs 20-SO -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Manufacturer: Texas Instruments
Win Source Part Number: 1253254-SN74AC373NSR
Packaging: Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 7.5ns
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC373
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
IC OCT D-TYP TRANSP LATCH 20SO
IC D-TYPE TRANSP SGL 8:8 20SO
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AC373NSR | 296-4322-2-ND | 1253254-SN74AC373NSR | SN74AC373NSR | SN74AC373NSR | SN74AC373NSR |
| Product Name | SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74AC373NSR | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Operating Current | 0.0400 mA | |||||
| Propagation Delay | 15 ns | 7.5 ns | 7.5 ns | 7.5 ns |