Texas Instruments Latches JM54AC373SSA-RH

Description
54AC373 - Octal Transparent Latch with TRI-STATE Outputs - (SMD - JM38510R75403SSA) - SPACE-LEVEL LOGIC
Request a Quote Datasheet
Description
54AC373 - Octal Transparent Latch with TRI-STATE Outputs - (SMD - JM38510R75403SSA) - SPACE-LEVEL LOGIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - JM54AC373SSA-RH - Rochester Electronics
Newburyport, MA, United States
54AC373 - Octal Transparent Latch with TRI-STATE Outputs - (SMD - JM38510R75403SSA) - SPACE-LEVEL LOGIC

54AC373 - Octal Transparent Latch with TRI-STATE Outputs - (SMD - JM38510R75403SSA) - SPACE-LEVEL LOGIC

Supplier's Site Datasheet
Latches - JM54AC373SSA-RH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CFP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CFP

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
JM54AC373SSA-RH
Integrated Circuits (ICs) - Logic - Latches JM54AC373SSA-RH
IC D-TYPE TRANSP SGL 8:8 20CFP

IC D-TYPE TRANSP SGL 8:8 20CFP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number JM54AC373SSA-RH JM54AC373SSA-RH JM54AC373SSA-RH
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVC573ABQ,115 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CD4508B-MIL CMOS Dual 4-Bit Latch - CD4508BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
Logic - Logic - Latches - 74LVT16373ADGG,518 - 765845-74LVT16373ADGG,518 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
5 suppliers
Latches - 74LVCH573AEPY - Quarktwin Technology Ltd.
Integrated Device Technology
View Details
2 suppliers