Texas Instruments High-Performance Analog Latches SN74ACT563DBR

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-4431-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ACT563DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ACT563DBR
Integrated Circuits (ICs) - Logic - Latches SN74ACT563DBR
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Logic - Latches - SN74ACT563DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ACT563DBR
Logic - Latches SN74ACT563DBR
IC OCT TRANSP D-TYP LATCH 20SSOP

IC OCT TRANSP D-TYP LATCH 20SSOP

Supplier's Site Datasheet
Latches - SN74ACT563DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 296-4431-2-ND SN74ACT563DBR SN74ACT563DBR SN74ACT563DBR
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AUP1G373GS,132 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
SN54HC373 Octal D-type Transparent Latches With 3-State Outputs - 8407201SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
2 suppliers
 - 74HCT573BQ/S400X - Rochester Electronics
Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Package Type SOT764-1-20
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373CPVG8 - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
2 suppliers