D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
IC OCTAL D TRANSP LATCH 20SO
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Latches | Logic Latches |
| Product Number | SN74ACT563NSR | SN74ACT563NSR |
| Product Name | Latches | Logic - Latches |
| Supply Voltage | 4.5V ~ 5.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Package Type | 20-SOIC (0.209\", 5.30mm Width); SOIC | |
| Latch Type | D; Transparent-D |