The SN54HC259J is an 8-bit addressable latch in a 16-pin ceramic dual in-line package (CDIP), measuring 24.38 mm by 6.92 mm, designed for general-purpose digital storage and 1-of-8 decoding applications. It operates from 2 V to 6 V with a maximum supply current of 80 μA, provides ±4 mA output drive at 5 V, and supports a temperature range of -55 °C to 125 °C. The device features asynchronous parallel clear and enables expansion for n-bit applications.
8-Bit Addressable Latches 16-CDIP -55 to 125
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029401-SN54HC259J
Packaging: Rail/Tube
Length: 19.56 mm
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 8
Number of Pins: 16
High Level Output Current: -5.2 mA
Low Level Output Current: 5.2 mA
Propagation Delay: 300 ns
Width: 6.92 mm
Categories: Logic - Flip Flops
Case / Package: CDIP
Alternative Parts (Cross-Reference): CD54HC173F; SNJ54HC259J; 8551901EA;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 300 ns
8-BIT ADDRESSABLE LATCHES 16-CDI
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Flip-Flops | Logic Latches |
| Product Number | SN54HC259J | 1029401-SN54HC259J | SN54HC259J |
| Product Name | SN54HC259 8-Bit Addressable Latches | Logic - Logic - Flip Flops - SN54HC259J | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Addressable D | ||
| Supply Voltage | 6 | 5 V | |
| Operating Current | 0.0800 mA | ||
| Propagation Delay | 28 ns |