10-Bit Bus-Interface D-Type Latches with 3-State Outputs 24-SSOP -40 to 85
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SSOP
CY74FCT841T 10-Bit Bus-Interface D-Type Latches with 3-State Outputs
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SSOP
IC 10BIT LATCH 3-STATE 24-QSOP
IC 10BIT LATCH 3-STATE 24-QSOP
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CY74FCT841CTQCT | 296-23386-2-ND | CY74FCT841CTQCT | CY74FCT841CTQCT | CY74FCT841CTQCT | CY74FCT841CTQCT |
| Product Name | CY74FCT841T 10-Bit Bus-Interface D-Type Latches with 3-State Outputs | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |||
| Operating Current | 0.2000 mA | |||||
| Propagation Delay | 5.5 ns | 1.5 ns | 1.5 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |