Texas Instruments SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs JM38510/32502BSA

Description
Octal D-Type Transparent Latches with 3-state Outputs 20-CFP -55 to 125
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches with 3-state Outputs 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs - JM38510/32502BSA - Texas Instruments
Dallas, TX, United States
SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs
JM38510/32502BSA
SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs JM38510/32502BSA
Octal D-Type Transparent Latches with 3-state Outputs 20-CFP -55 to 125

Octal D-Type Transparent Latches with 3-state Outputs 20-CFP -55 to 125

Buy Now Datasheet
Latches - JM38510/32502BSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
JM38510/32502BSA
Integrated Circuits (ICs) - Logic - Latches JM38510/32502BSA
IC D-TYPE TRANSP SGL 8:8 20CFP

IC D-TYPE TRANSP SGL 8:8 20CFP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number JM38510/32502BSA JM38510/32502BSA JM38510/32502BSA
Product Name SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 40 mA
Propagation Delay 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373MG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
CD4042B-MIL CMOS Quad Clocked 'D' Latch - CD4042BF3A - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
3 suppliers
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPVCT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
7 suppliers
CD4508B CMOS Dual 4-Bit Latch - CD4508BME4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details