High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160250-CD74HC373M
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 30ns
Family Name: CD74HC373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): 74HC373D/S206,118; 74HC373D/S206; 74HC373D,653;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
2V~6V D-Typelocking Latch 30ns SOIC-20-300mil Latches ROHS
IC, 74HC CMOS, SMD, 74HC373, SOIC20; Logic Family / Base Number:74HC373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:26ns; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply VoltageRoHS Compliant: Yes
IC TRANS LTCH OCTAL 3-ST 20SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HC373M | 1160250-CD74HC373M | 296-9422-5-ND | CD74HC373M | CD74HC373M | 26AJ5531 | CD74HC373M | CD74HC373M |
| Product Name | CD74HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs | Logic - Logic - Latches - CD74HC373M | Latches | Latches | Logic ICs >> Latches | Ic, 74Hc Cmos, Smd, 74Hc373, Soic20; Logic Family / Base Number Texas Instruments | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D-Typelocking Latch | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | Tri-State | |||||
| Supply Voltage | 6 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 2V~6V | |||
| Operating Current | 0.0800 mA | |||||||
| Propagation Delay | 32 ns | 30 ns | 30 ns | 30 ns | 26 ns | 30 ns |