Texas Instruments CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs CY74FCT162373ATPVC

Description
16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs
CY74FCT162373ATPVC
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs CY74FCT162373ATPVC
16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85

16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CY74FCT162373ATPVC
125052-CY74FCT162373ATPVC
Logic - Logic - Latches - CY74FCT162373ATPVC 125052-CY74FCT162373ATPVC
Manufacturer: Texas Instruments Win Source Part Number: 125052-CY74FCT162373 ATPVC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 2ns Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125052-CY74FCT162373ATPVC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 2ns
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 296-33184-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Latches - CY74FCT162373ATPVC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CY74FCT162373ATPVC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CY74FCT162373ATPVC
Integrated Circuits (ICs) - Logic - Latches CY74FCT162373ATPVC
IC 16-BIT TRNSP LATCH 3ST 48SSOP

IC 16-BIT TRNSP LATCH 3ST 48SSOP

Supplier's Site
Logic - Latches CY74FCT162373ATPVC
IC 16-BIT TRNSP LATCH 3ST 48SSOP

IC 16-BIT TRNSP LATCH 3ST 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CY74FCT162373ATPVC 125052-CY74FCT162373ATPVC 296-33184-5-ND CY74FCT162373ATPVC CY74FCT162373ATPVC CY74FCT162373ATPVC
Product Name CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs Logic - Logic - Latches - CY74FCT162373ATPVC Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.5000 mA
Propagation Delay 5.2 ns 2 ns 2 ns 2 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BMG4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
Latches - 74LS259DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs - 84012012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
View Details
3 suppliers