D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
IC 8-BIT LATCH 3-ST 20-QSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Latches | Logic Latches |
| Product Number | CY74FCT2373ATQCTG4 | CY74FCT2373ATQCTG4 |
| Product Name | Latches | Logic - Latches |
| Supply Voltage | 4.75V ~ 5.25V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Package Type | 20-SSOP (0.154\", 3.90mm Width); SOP; SSOP | |
| Latch Type | D; Transparent-D |