High Speed CMOS Logic Octal Transparent Inverting Latches with 3-State Outputs 20-SOIC -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC, 74HCT, SMD, 74HCT563, SOIC20; Logic Family / Base Number:74HCT563; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:12ns; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC OCT TRANSP INV LATCH 20-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HCT563M | 296-9289-5-ND | CD74HCT563M | 33AH3842 | CD74HCT563M | CD74HCT563M |
| Product Name | CD74HCT563 High Speed CMOS Logic Octal Transparent Inverting Latches with 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches | Ic, 74Hct, Smd, 74Hct563, Soic20; Logic Family / Base Number Texas Instruments | Latches | Logic - Latches |
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Operating Current | 0.0800 mA | |||||
| Propagation Delay | 40 ns | 12 ns | 12 ns | 12 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |