Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
IC D-TYPE TRANSP SGL 8:8 20CDIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | JM38510/65406BRA | JM38510/65406BRA | JM38510/65406BRA |
| Product Name | SN54HC573A Octal D-type Transparent Latches With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Transparent-D | ||
| Output Characteristics | 3-State | ||
| Operating Current | 0.0800 mA | ||
| Propagation Delay | 38 ns |