Texas Instruments CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch CD74HCT259M

Description
High Speed CMOS Logic 8-Bit Addressable Latch 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Addressable Latch 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HCT259M - Texas Instruments
Dallas, TX, United States
CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch
CD74HCT259M
CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch CD74HCT259M
High Speed CMOS Logic 8-Bit Addressable Latch 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Addressable Latch 16-SOIC -55 to 125

Buy Now Datasheet
Latches - 296-26027-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1016723-CD74HCT259M
Integrated Circuits (ICs) - Logic - Latches 1016723-CD74HCT259M
Win Source Part Number: 1016723-CD74HCT259M Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HCT Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Delay Time - Propagation: 16ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74HCT259MG4,CD74HC T259ME4,296-26027-5, CD74HCT259M-ND,2156- CD74HCT259M,TEXTISCD 74HCT259M,CD74HCT259 MG4-ND,CD74HCT259ME4 -ND Base Product Number: 74HCT259

Win Source Part Number: 1016723-CD74HCT259M
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74HCT
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Delay Time - Propagation: 16ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD74HCT259MG4,CD74HCT259ME4,296-26027-5,CD74HCT259M-ND,2156-CD74HCT259M,TEXTISCD74HCT259M,CD74HCT259MG4-ND,CD74HCT259ME4-ND
Base Product Number: 74HCT259

Buy Now Datasheet
8Bit Hi Speed Cmos, Smd, 74Hct259; Logic Family / Base Number Texas Instruments - 28AH2051 - Newark, An Avnet Company
Chicago, IL, United States
8Bit Hi Speed Cmos, Smd, 74Hct259; Logic Family / Base Number Texas Instruments
28AH2051
8Bit Hi Speed Cmos, Smd, 74Hct259; Logic Family / Base Number Texas Instruments 28AH2051
8BIT HI SPEED CMOS, SMD, 74HCT259; Logic Family / Base Number:74HCT259; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:16ns; Output Current:4mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes

8BIT HI SPEED CMOS, SMD, 74HCT259; Logic Family / Base Number:74HCT259; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:16ns; Output Current:4mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Latches - CD74HCT259M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74HCT259M
Integrated Circuits (ICs) - Logic - Latches CD74HCT259M
IC 8BIT ADDRESSABLE LATCH 16SOIC

IC 8BIT ADDRESSABLE LATCH 16SOIC

Supplier's Site
Latches - CD74HCT259M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74HCT259M 296-26027-5-ND 1016723-CD74HCT259M 28AH2051 CD74HCT259M CD74HCT259M
Product Name CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch Latches Integrated Circuits (ICs) - Logic - Latches 8Bit Hi Speed Cmos, Smd, 74Hct259; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Addressable D Addressable D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 49 ns 16 ns 16 ns 16 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 93L14DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Latches - 54LS279DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPACT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
7 suppliers