Texas Instruments SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs SN74AC573DW

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs - SN74AC573DW - Texas Instruments
Dallas, TX, United States
SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs
SN74AC573DW
SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs SN74AC573DW
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85

Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74AC573DW
1253264-SN74AC573DW
Logic - Logic - Latches - SN74AC573DW 1253264-SN74AC573DW
Manufacturer: Texas Instruments Win Source Part Number: 1253264-SN74AC573DW Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 2.5ns Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 74AC573 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1253264-SN74AC573DW
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 2.5ns
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC573
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Latches - 296-1061-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - SN74AC573DW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AC573DW
Logic - Latches SN74AC573DW
IC OCTAL TRANSP LATCH 20-SOIC

IC OCTAL TRANSP LATCH 20-SOIC

Supplier's Site Datasheet
Ic, Octal D Latch, Smd, 74Ac573; Logic Family / Base Number Texas Instruments - 29AH1475 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Octal D Latch, Smd, 74Ac573; Logic Family / Base Number Texas Instruments
29AH1475
Ic, Octal D Latch, Smd, 74Ac573; Logic Family / Base Number Texas Instruments 29AH1475
IC, OCTAL D LATCH, SMD, 74AC573; Logic Family / Base Number:74AC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:11.5ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

IC, OCTAL D LATCH, SMD, 74AC573; Logic Family / Base Number:74AC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:11.5ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Latches - SN74AC573DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74AC573DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AC573DW
Integrated Circuits (ICs) - Logic - Latches SN74AC573DW
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AC573DW 1253264-SN74AC573DW 296-1061-5-ND SN74AC573DW 29AH1475 SN74AC573DW SN74AC573DW
Product Name SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs Logic - Logic - Latches - SN74AC573DW Latches Logic - Latches Ic, Octal D Latch, Smd, 74Ac573; Logic Family / Base Number Texas Instruments Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V 2V ~ 6V
Operating Current 0.0400 mA
Propagation Delay 15 ns 2.5 ns 2.5 ns 2.5 ns 11.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BPWR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS - 5962-9757501QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
SN74ALVCH16841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs - 74ALVCH16841DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details