Texas Instruments CY74FCT573T Octal Transparent D-Type Latches with 3-State Outputs CY74FCT573CTSOC

Description
Octal Transparent D-Type Latches with 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches with 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT573T Octal Transparent D-Type Latches with 3-State Outputs
CY74FCT573CTSOC
CY74FCT573T Octal Transparent D-Type Latches with 3-State Outputs CY74FCT573CTSOC
Octal Transparent D-Type Latches with 3-State Outputs 20-SOIC -40 to 85

Octal Transparent D-Type Latches with 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Latches - 296-33240-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CY74FCT573CTSOC
000330-CY74FCT573CTSOC
Logic - Logic - Latches - CY74FCT573CTSOC 000330-CY74FCT573CTSOC
Manufacturer: Texas Instruments Win Source Part Number: 000330-CY74FCT573CTS OC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Propagation Delay Time (ns): 2ns Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 000330-CY74FCT573CTSOC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Propagation Delay Time (ns): 2ns
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CY74FCT573CTSOC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CY74FCT573CTSOC
Integrated Circuits (ICs) - Logic - Latches CY74FCT573CTSOC
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Logic - Latches - CY74FCT573CTSOC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CY74FCT573CTSOC
Logic - Latches CY74FCT573CTSOC
IC OCT TRANS D LATCH 3ST 20SOIC

IC OCT TRANS D LATCH 3ST 20SOIC

Supplier's Site Datasheet
Latches - CY74FCT573CTSOC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CY74FCT573CTSOC 296-33240-5-ND 000330-CY74FCT573CTSOC CY74FCT573CTSOC CY74FCT573CTSOC CY74FCT573CTSOC
Product Name CY74FCT573T Octal Transparent D-Type Latches with 3-State Outputs Latches Logic - Logic - Latches - CY74FCT573CTSOC Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Operating Current 0.2000 mA
Propagation Delay 4.7 ns 2 ns 2 ns 2 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT841 10-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9676901QLA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH162373DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
Latches - 54LS279DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details