Texas Instruments Integrated Circuits (ICs) - Logic - Latches SN64BCT373N

Description
BUS DRIVER, BCT/FBT SERIES
Description
BUS DRIVER, BCT/FBT SERIES

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - SN64BCT373N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN64BCT373N
Integrated Circuits (ICs) - Logic - Latches SN64BCT373N
BUS DRIVER, BCT/FBT SERIES

BUS DRIVER, BCT/FBT SERIES

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches
Product Number SN64BCT373N
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F373MSA - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Logic - Logic - Latches - 74HCT573DB,118 - 736610-74HCT573DB,118 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
5 suppliers
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details