Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 849064-SN74ACT563N
Series: 74ACT
Features: 1 Channel IC
Package: Tube
Family Name: 74ACT563
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74ACT563NE4, SN74ACT563NE4-ND
IC D-TYPE TRANSP SGL 8:8 20DIP
IC OCTAL D TRANSP LATCH 20-DIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ACT563N | SN74ACT563N-ND | 849064-SN74ACT563N | SN74ACT563N | SN74ACT563N | SN74ACT563N |
| Product Name | SN74ACT563 Octal D-Type Transparent Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74ACT563N | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Operating Current | 0.0400 mA | |||||
| Propagation Delay | 12.5 ns | 6.5 ns | 6.5 ns |