Texas Instruments CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch CD74HCT259M96G4

Description
High Speed CMOS Logic 8-Bit Addressable Latch 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Addressable Latch 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HCT259M96G4 - Texas Instruments
Dallas, TX, United States
CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch
CD74HCT259M96G4
CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch CD74HCT259M96G4
High Speed CMOS Logic 8-Bit Addressable Latch 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Addressable Latch 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Latches
Product Number CD74HCT259M96G4
Product Name CD74HCT259 High Speed CMOS Logic 8-Bit Addressable Latch
Latch Type Addressable D
Supply Voltage 5V; 5
Operating Current 0.0800 mA
Propagation Delay 49 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685601QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
SN54ABT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321801QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 30 mA
View Details
2 suppliers
SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers
SN54ALS996 8-Bit D-type Edge-Triggered Read-Back Latches - 5962-89945013A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family ALS
View Details