Texas Instruments SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs SN54ALS573CJ

Description
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs - SN54ALS573CJ - Texas Instruments
Dallas, TX, United States
SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs
SN54ALS573CJ
SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs SN54ALS573CJ
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125

Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN54ALS573CJ
1252369-SN54ALS573CJ
Logic - Logic - Latches - SN54ALS573CJ 1252369-SN54ALS573CJ
Manufacturer: Texas Instruments Win Source Part Number: 1252369-SN54ALS573CJ Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1252369-SN54ALS573CJ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN54ALS573CJ
Integrated Circuits (ICs) - Logic - Latches SN54ALS573CJ
OCTAL D-TYPE TRANSPARENT LATCHES

OCTAL D-TYPE TRANSPARENT LATCHES

Supplier's Site
Latches - SN54ALS573CJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN54ALS573CJ 1252369-SN54ALS573CJ SN54ALS573CJ SN54ALS573CJ
Product Name SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs Logic - Logic - Latches - SN54ALS573CJ Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
Propagation Delay 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54LS259FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
2 suppliers
SN54LS75 4-Bit Bistable Latches - 7601201EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 12 mA
Propagation Delay 19 ns
View Details
4 suppliers
CD74ACT573 Octal Non-Inverting Transparent Latches with 3-State Outputs - CD74ACT573M - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
7 suppliers