Texas Instruments Latches CD74HC373E-NG

Description
IC D-TYPE TRANSP 8:8 20-PDIP
Request a Quote Datasheet
Description
IC D-TYPE TRANSP 8:8 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-CD74HC373E-NG-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-PDIP

IC D-TYPE TRANSP 8:8 20-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74HC373E-NG
Integrated Circuits (ICs) - Logic - Latches CD74HC373E-NG
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Latches - CD74HC373E-NG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 296-CD74HC373E-NG-ND CD74HC373E-NG CD74HC373E-NG
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT162373TPV - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 54LS279LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
2 suppliers
Latches - 1727-74ALVCH16843DGGYTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 3.6V
View Details
3 suppliers
 - IDT74FCT2573KATP - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type DIP; DIP20
Logic Family CMOS
View Details
2 suppliers