Texas Instruments CD74HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs CD74HCT373M96G4

Description
High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal transparent D-type latch with 3-state outputs in a 20-pin SOIC package, measuring 12.80 mm by 7.50 mm, operating from 4.5 V to 5.5 V with a temperature range of -55°C to 125°C, and compatible with TTL voltage levels. The device is packaged in a 2000-unit tape and reel configuration with a moisture sensitivity level of Level-1-260C-UNLIM and uses a lead-free NIPDAU finish.

Datasheet Summary
Powered by GS/AI

Octal transparent D-type latch with 3-state outputs in a 20-pin SOIC package, measuring 12.80 mm by 7.50 mm, operating from 4.5 V to 5.5 V with a temperature range of -55°C to 125°C, and compatible with TTL voltage levels. The device is packaged in a 2000-unit tape and reel configuration with a moisture sensitivity level of Level-1-260C-UNLIM and uses a lead-free NIPDAU finish.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs - CD74HCT373M96G4 - Texas Instruments
Dallas, TX, United States
CD74HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs
CD74HCT373M96G4
CD74HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs CD74HCT373M96G4
High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125

High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Latches - CD74HCT373M96G4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - CD74HCT373M96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74HCT373M96G4
Logic - Latches CD74HCT373M96G4
IC OCT TRNSP LATCH HS 3ST 20SOIC

IC OCT TRNSP LATCH HS 3ST 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD74HCT373M96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74HCT373M96G4
Integrated Circuits (ICs) - Logic - Latches CD74HCT373M96G4
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - CD74HCT373M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74HCT373M96G4 CD74HCT373M96G4-ND CD74HCT373M96G4 CD74HCT373M96G4 CD74HCT373M96G4
Product Name CD74HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 40 ns 35 ns 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DCKRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
6 suppliers
SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs - 8302001SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
View Details
2 suppliers
Latches - 74AHCT16373DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
View Details
2 suppliers
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers