Octal D-type transparent latches with 3-state outputs in a 20-pin TSSOP package, operating from 2V to 6V, with a maximum propagation delay of 9ns at 5V, and an operating temperature range of -40°C to 85°C.
Octal D-Type Transparent Latches With 3-State Outputs 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | SN74AC573PWG4 |
| Product Name | SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs |
| Latch Type | Transparent-D |
| Output Characteristics | 3-State |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Operating Current | 0.0400 mA |