Texas Instruments SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs SN74ACT573DWRG4

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs - SN74ACT573DWRG4 - Texas Instruments
Dallas, TX, United States
SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs
SN74ACT573DWRG4
SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs SN74ACT573DWRG4
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85

Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 1257401-SN74ACT573DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257401-SN74ACT573DWRG4
Integrated Circuits (ICs) - Logic - Latches 1257401-SN74ACT573DWRG4
Win Source Part Number: 1257401-SN74ACT573DW RG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ACT Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ACT573

Win Source Part Number: 1257401-SN74ACT573DWRG4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ACT
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 6ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ACT573

Buy Now Datasheet
Latches - SN74ACT573DWRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - SN74ACT573DWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ACT573DWRG4
Logic - Latches SN74ACT573DWRG4
IC OCTAL D TRANSP LATCH 20-SOIC

IC OCTAL D TRANSP LATCH 20-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ACT573DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ACT573DWRG4
Integrated Circuits (ICs) - Logic - Latches SN74ACT573DWRG4
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - SN74ACT573DWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ACT573DWRG4 1257401-SN74ACT573DWRG4 SN74ACT573DWRG4-ND SN74ACT573DWRG4 SN74ACT573DWRG4 SN74ACT573DWRG4
Product Name SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 12 ns 6 ns 6 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373GRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
2 suppliers
Latches - 9314PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54ABT573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321901Q2A - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details