Texas Instruments CY74FCT16841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs CY74FCT16841ATPVC

Description
20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT16841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs
CY74FCT16841ATPVC
CY74FCT16841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs CY74FCT16841ATPVC
20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85

20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-33208-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CY74FCT16841ATPVC
1164413-CY74FCT16841ATPVC
Logic - Logic - Latches - CY74FCT16841ATPVC 1164413-CY74FCT16841ATPVC
Manufacturer: Texas Instruments Win Source Part Number: 1164413-CY74FCT16841 ATPVC Series: 74FCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Delay Time - Propagation: 1.5ns Family Name: CY74FCT16841 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): PI74FCT16841DTV; PI74FCT16841ATV; PI74FCT16841BTV; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1164413-CY74FCT16841ATPVC
Series: 74FCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Delay Time - Propagation: 1.5ns
Family Name: CY74FCT16841
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): PI74FCT16841DTV; PI74FCT16841ATV; PI74FCT16841BTV;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - CY74FCT16841ATPVC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CY74FCT16841ATPVC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CY74FCT16841ATPVC
Integrated Circuits (ICs) - Logic - Latches CY74FCT16841ATPVC
IC 20BIT BUS-INT D LATCH 56SSOP

IC 20BIT BUS-INT D LATCH 56SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CY74FCT16841ATPVC 296-33208-5-ND 1164413-CY74FCT16841ATPVC CY74FCT16841ATPVC CY74FCT16841ATPVC
Product Name CY74FCT16841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs Latches Logic - Logic - Latches - CY74FCT16841ATPVC Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 0.5000 mA
Propagation Delay 9 ns 1.5 ns 1.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC563 High Speed CMOS Logic Octal Inverting Transparent Latch with 3-State Outputs - CD54HC563F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259MT - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
5 suppliers
CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373MG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
5 suppliers
CD4724B CMOS 8-Bit Addressable Latch - CD4724BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
7 suppliers