High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 079898-CD74HC373M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 30ns
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC OCT TRANSP LATCH 3ST 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HC373M96 | 296-14524-1-ND | 079898-CD74HC373M96 | CD74HC373M96 | CD74HC373M96 | CD74HC373M96 |
| Product Name | CD74HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs | Latches | Logic - Logic - Latches - CD74HC373M96 | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 6 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Operating Current | 0.0800 mA | |||||
| Propagation Delay | 32 ns | 30 ns | 30 ns | 30 ns |