Texas Instruments High-Performance Analog Integrated Circuits (ICs) Logic Latches CLVTH16373MGQLREP

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Logic Latches Series: 74LVTH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Logic Type: D-Type Transparent Latch Circuit: 8:8 Output Type: Tri-State Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Logic Latches Series: 74LVTH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Logic Type: D-Type Transparent Latch Circuit: 8:8 Output Type: Tri-State Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Logic Latches -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Logic Latches
Integrated Circuits (ICs) Logic Latches
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Logic Latches Series: 74LVTH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Logic Type: D-Type Transparent Latch Circuit: 8:8 Output Type: Tri-State Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Logic Latches
Series: 74LVTH
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Obsolete
Logic Type: D-Type Transparent Latch
Circuit: 8:8
Output Type: Tri-State
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount

Buy Now Datasheet
Latches - 296-44641-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

Buy Now Datasheet
Latches - CLVTH16373MGQLREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

Buy Now
Logic - Latches - CLVTH16373MGQLREP - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CLVTH16373MGQLREP
Logic - Latches CLVTH16373MGQLREP
IC 16BIT TRANSP D-LATCH 56BGA

IC 16BIT TRANSP D-LATCH 56BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CLVTH16373MGQLREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CLVTH16373MGQLREP
Integrated Circuits (ICs) - Logic - Latches CLVTH16373MGQLREP
IC 16BIT TRANSP D-LATCH 56BGA

IC 16BIT TRANSP D-LATCH 56BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 296-44641-2-ND CLVTH16373MGQLREP CLVTH16373MGQLREP CLVTH16373MGQLREP
Product Name Integrated Circuits (ICs) Logic Latches Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Low-level Output Current (Sink) 64 mA 64 mA
High-level Output Current (Source) 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGVRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
Logic - Latches - 74LCX373WMX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Transparent Latch - 74FCT373CTQG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details