12-bit to 24-bit multiplexed D-type latches with series-damping resistors and 3-state outputs, in a 56-pin SSOP (DL) package, operating from -40°C to 85°C, with bus-hold circuitry, 25-Ω equivalent series resistors on B-port outputs, and high-impedance state during power-up and power-down.
12-Bit to 24-Bit Multiplexed D-Type Latches With Series-Damping Resistors And 3-State Outputs 56-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 764871-SN74ABTH16226
Series: 74ABTH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 3.6ns
Family Name: SN74ABTH162260
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): SN74ABTH162260DL;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
IC 12-24 BIT MUX D LATCH 56-SSOP
IC 12-24 BIT MUX D LATCH 56-SSOP
D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ABTH162260DLR | 764871-SN74ABTH162260DLR | 296-1051-2-ND | SN74ABTH162260DLR | SN74ABTH162260DLR | SN74ABTH162260DLR |
| Product Name | SN74ABTH162260 12-Bit to 24-Bit Multiplexed D-Type Latches With Series-Damping Resistors And 3-State Outputs | Logic - Logic - Latches - SN74ABTH162260DLR | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Operating Current | 63 mA | |||||
| Propagation Delay | 7.2 ns | 3.6 ns | 3.6 ns | 3.6 ns |