Texas Instruments CD74HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches CD74HC75MT

Description
High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches - CD74HC75MT - Texas Instruments
Dallas, TX, United States
CD74HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches
CD74HC75MT
CD74HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches CD74HC75MT
High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-SOIC -55 to 125

High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD74HC75MT
1028458-CD74HC75MT
Logic - Logic - Latches - CD74HC75MT 1028458-CD74HC75MT
Manufacturer: Texas Instruments Win Source Part Number: 1028458-CD74HC75MT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 10ns Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028458-CD74HC75MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 10ns
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 296-32078-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SOIC

D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SOIC

Buy Now Datasheet
Latches - 296-32078-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SOIC

D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SOIC

Buy Now Datasheet
Logic - Latches - CD74HC75MT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74HC75MT
Logic - Latches CD74HC75MT
IC DUAL 2BIT TRANS LATCH 16SOIC

IC DUAL 2BIT TRANS LATCH 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD74HC75MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74HC75MT
Integrated Circuits (ICs) - Logic - Latches CD74HC75MT
IC DUAL 2BIT TRANS LATCH 16SOIC

IC DUAL 2BIT TRANS LATCH 16SOIC

Supplier's Site
Latches - CD74HC75MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD74HC75MT
Latches CD74HC75MT
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SOIC

D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74HC75MT 1028458-CD74HC75MT 296-32078-2-ND CD74HC75MT CD74HC75MT CD74HC75MT
Product Name CD74HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches Logic - Logic - Latches - CD74HC75MT Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Supply Voltage 6 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Operating Current 0.0400 mA
Propagation Delay 24 ns 10 ns 10 ns 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259M96 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
6 suppliers
SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs - 5962-8766401RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details