Texas Instruments CY74FCT2573T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors CY74FCT2573TSOCT

Description
Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CY74FCT2573T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors - CY74FCT2573TSOCT - Texas Instruments
Dallas, TX, United States
CY74FCT2573T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors
CY74FCT2573TSOCT
CY74FCT2573T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors CY74FCT2573TSOCT
Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85

Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85

Buy Now Datasheet
Latches - 296-28795-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CY74FCT2573TSOCT
772061-CY74FCT2573TSOCT
Logic - Logic - Latches - CY74FCT2573TSOCT 772061-CY74FCT2573TSOCT
Manufacturer: Texas Instruments Win Source Part Number: 772061-CY74FCT2573TS OCT Series: 74FCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 12mA Operating Supply Voltage: 4.75 V ~ 5.25 V Independent Circuits: 1 Delay Time - Propagation: 1.5ns Family Name: CY74FCT2573 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): 74FCT2573TSO; 74FCT2573ATSO8; PI74FCT2573ATS; PI74FCT2573ATSE; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772061-CY74FCT2573TSOCT
Series: 74FCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 12mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Independent Circuits: 1
Delay Time - Propagation: 1.5ns
Family Name: CY74FCT2573
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): 74FCT2573TSO; 74FCT2573ATSO8; PI74FCT2573ATS; PI74FCT2573ATSE;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Latches - CY74FCT2573TSOCT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CY74FCT2573TSOCT
Logic - Latches CY74FCT2573TSOCT
IC OCT D TRANS LATCH 3ST 20SOIC

IC OCT D TRANS LATCH 3ST 20SOIC

Supplier's Site Datasheet
Latches - CY74FCT2573TSOCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CY74FCT2573TSOCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CY74FCT2573TSOCT
Integrated Circuits (ICs) - Logic - Latches CY74FCT2573TSOCT
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CY74FCT2573TSOCT 296-28795-2-ND 772061-CY74FCT2573TSOCT CY74FCT2573TSOCT CY74FCT2573TSOCT CY74FCT2573TSOCT
Product Name CY74FCT2573T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors Latches Logic - Logic - Latches - CY74FCT2573TSOCT Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Operating Current 0.2000 mA
Propagation Delay 8 ns 1.5 ns 1.5 ns 1.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPACT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
7 suppliers
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259EE4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs - 84012022A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
View Details
3 suppliers