Texas Instruments Latches MM54HCT373E/883

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MM54HCT373E/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MM54HCT373E/883 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
MM54HCT373E/883
Integrated Circuits (ICs) - Logic - Latches MM54HCT373E/883
IC D-TYPE TRANSP SGL 8:8 20LCCC

IC D-TYPE TRANSP SGL 8:8 20LCCC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number MM54HCT373E/883 MM54HCT373E/883
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8755601SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
Octal D-type transparant latch; 3-state - 74AHC373PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Logic - Latches - 74FCT373CTPYG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9223801MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details