Texas Instruments Logic - Logic - Latches - SN74ABT573APWRG4 SN74ABT573APWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253166-SN74ABT573AP WRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): 74ABT573APW; SN74ABT573APWRE4; SN74ABT573APWLE; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253166-SN74ABT573AP WRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): 74ABT573APW; SN74ABT573APWRE4; SN74ABT573APWLE; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ABT573APWRG4
1253166-SN74ABT573APWRG4
Logic - Logic - Latches - SN74ABT573APWRG4 1253166-SN74ABT573APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253166-SN74ABT573AP WRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): 74ABT573APW; SN74ABT573APWRE4; SN74ABT573APWLE; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253166-SN74ABT573APWRG4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): 74ABT573APW; SN74ABT573APWRE4; SN74ABT573APWLE;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 1253166-SN74ABT573APWRG4
Product Name Logic - Logic - Latches - SN74ABT573APWRG4
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHCT16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AHCT16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
Logic - Latches - 74LVT16373ADL,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 64 mA
View Details
Latches - 74LVC573ABXX-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers