Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74ACT533DBR

Description
Win Source Part Number: 1257403-SN74ACT533DB R Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ACT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 2.5ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4424-1,-SN74ACT 533DBRR,-296-4424-1, -SN74ACT533DBRG4R,21 56-SN74ACT533DBR-TIT R,-SN74ACT533DBRE4R, -SN74ACT533DBRE4,TEX TISSN74ACT533DBR,296 -4424-2R,-SN74ACT533 DBRG4,296-4424-6,296 -4424-1,2156-SN74ACT 533DBR,296-4424-2,29 6-4424-1R Base Product Number: 74ACT533 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257403-SN74ACT533DB R Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ACT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 2.5ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4424-1,-SN74ACT 533DBRR,-296-4424-1, -SN74ACT533DBRG4R,21 56-SN74ACT533DBR-TIT R,-SN74ACT533DBRE4R, -SN74ACT533DBRE4,TEX TISSN74ACT533DBR,296 -4424-2R,-SN74ACT533 DBRG4,296-4424-6,296 -4424-1,2156-SN74ACT 533DBR,296-4424-2,29 6-4424-1R Base Product Number: 74ACT533 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257403-SN74ACT533DBR
Integrated Circuits (ICs) - Logic - Latches 1257403-SN74ACT533DBR
Win Source Part Number: 1257403-SN74ACT533DB R Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ACT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 2.5ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4424-1,-SN74ACT 533DBRR,-296-4424-1, -SN74ACT533DBRG4R,21 56-SN74ACT533DBR-TIT R,-SN74ACT533DBRE4R, -SN74ACT533DBRE4,TEX TISSN74ACT533DBR,296 -4424-2R,-SN74ACT533 DBRG4,296-4424-6,296 -4424-1,2156-SN74ACT 533DBR,296-4424-2,29 6-4424-1R Base Product Number: 74ACT533 Product Status: Obsolete

Win Source Part Number: 1257403-SN74ACT533DBR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ACT
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 2.5ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4424-1,-SN74ACT533DBRR,-296-4424-1,-SN74ACT533DBRG4R,2156-SN74ACT533DBR-TITR,-SN74ACT533DBRE4R,-SN74ACT533DBRE4,TEXTISSN74ACT533DBR,296-4424-2R,-SN74ACT533DBRG4,296-4424-6,296-4424-1,2156-SN74ACT533DBR,296-4424-2,296-4424-1R
Base Product Number: 74ACT533
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ACT533DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ACT533DBR
Integrated Circuits (ICs) - Logic - Latches SN74ACT533DBR
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Logic - Latches - SN74ACT533DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ACT533DBR
Logic - Latches SN74ACT533DBR
IC OCT TRANSP D-TYP LATCH 20SSOP

IC OCT TRANSP D-TYP LATCH 20SSOP

Supplier's Site Datasheet
Latches - SN74ACT533DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1257403-SN74ACT533DBR SN74ACT533DBR SN74ACT533DBR SN74ACT533DBR
Product Name Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Propagation Delay 2.5 ns 2.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74AHC573PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs - 5962-8766401RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
Logic - Latches - 74AHC373PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
Octal Transparent Latch - 74FCT573ATSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
3 suppliers