Texas Instruments SN74ABTH16260 12-Bit To 24-Bit Multiplexed D-Type Latches With 3-State Outputs SN74ABTH16260DL

Description
12-Bit To 24-Bit Multiplexed D-Type Latches With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit To 24-Bit Multiplexed D-Type Latches With 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABTH16260 12-Bit To 24-Bit Multiplexed D-Type Latches With 3-State Outputs - SN74ABTH16260DL - Texas Instruments
Dallas, TX, United States
SN74ABTH16260 12-Bit To 24-Bit Multiplexed D-Type Latches With 3-State Outputs
SN74ABTH16260DL
SN74ABTH16260 12-Bit To 24-Bit Multiplexed D-Type Latches With 3-State Outputs SN74ABTH16260DL
12-Bit To 24-Bit Multiplexed D-Type Latches With 3-State Outputs 56-SSOP -40 to 85

12-Bit To 24-Bit Multiplexed D-Type Latches With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1042459-SN74ABTH16260DL
Integrated Circuits (ICs) - Logic - Latches 1042459-SN74ABTH16260DL
Win Source Part Number: 1042459-SN74ABTH1626 0DL Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ABTH Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Delay Time - Propagation: 3.2ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74ALVCH162260DL; SN74ALVCH16260DL; SN74ALVCH16721DLR; 74ALVT16260DL,518; 74ALVT16260DL,512; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-1446-5,296-1446, 2156-SN74ABTH16260DL ,SN74ABTH16260DLG4-N D,SN74ABTH16260DLG4, TEXTISSN74ABTH16260D L,296-1446-5-NDR Base Product Number: 74ABTH16260

Win Source Part Number: 1042459-SN74ABTH16260DL
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ABTH
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Delay Time - Propagation: 3.2ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74ALVCH162260DL; SN74ALVCH16260DL; SN74ALVCH16721DLR; 74ALVT16260DL,518; 74ALVT16260DL,512;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-1446-5,296-1446,2156-SN74ABTH16260DL,SN74ABTH16260DLG4-ND,SN74ABTH16260DLG4,TEXTISSN74ABTH16260DL,296-1446-5-NDR
Base Product Number: 74ABTH16260

Buy Now Datasheet
Latches - 296-1446-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP

D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP

Buy Now Datasheet
Latches - SN74ABTH16260DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP

D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ABTH16260DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABTH16260DL
Integrated Circuits (ICs) - Logic - Latches SN74ABTH16260DL
IC 12-24 BIT MUX D LATCH 56-SSOP

IC 12-24 BIT MUX D LATCH 56-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ABTH16260DL 1042459-SN74ABTH16260DL 296-1446-5-ND SN74ABTH16260DL SN74ABTH16260DL
Product Name SN74ABTH16260 12-Bit To 24-Bit Multiplexed D-Type Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 63 mA
Propagation Delay 5.9 ns 3.2 ns 3.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373GRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
2 suppliers
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M96 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH162373DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details