Octal transparent D-type latches with 3-state outputs in a 20-pin SOIC package, operating from -40°C to 85°C with a supply voltage of 4.5 V to 5.5 V, driving outputs with -32 mA high-level and 64 mA low-level current. Output clamp current is -50 mA. Latch-up performance exceeds 500 mA per JEDEC Standard JESD 17. ESD protection exceeds 2000 V human-body model and 200 V machine model. Supports partial-power-down mode with I_off circuitry. The device retains full functionality with outputs in high-impedance state.
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | SN74ABT573ADWRE4 |
| Product Name | SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs |
| Latch Type | D |
| Output Characteristics | 3-State |
| Supply Voltage | 5V; 5 |
| Operating Current | 30 mA |