The SN74ABT373 is an octal transparent D-type latch featuring 3-state outputs, designed for high-performance applications. It operates with a supply voltage range of 4.5V to 5.5V and is characterized for temperatures from -40°C to 85°C. The device includes eight latches that follow the data inputs while the latch-enable (LE) input is high, and retains the output state when LE is low. A buffered output-enable (OE) input allows the outputs to be placed in a high-impedance state, facilitating bus driving without additional components. The SN74ABT373 supports high-drive outputs with a maximum output current of 64 mA for low states and 32 mA for high states. It is built using Texas Instruments' EPIC-II BiCMOS technology, which significantly reduces power dissipation and enhances latch-up performance, exceeding 500 mA per JEDEC standards. The device is available in multiple package options, including plastic small-outline and ceramic chip carriers, making it versatile for various applications.
Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | SN74ABT373NSRE4 |
| Product Name | SN74ABT373 Octal Transparent D-Type Latches With 3-State Outputs |
| Latch Type | D |
| Output Characteristics | 3-State |
| Supply Voltage | 5V; 5 |
| Operating Current | 30 mA |