Texas Instruments High-Performance Analog Latches CD74HCT75EG4

Description
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-PDIP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD74HCT75EG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-PDIP

D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD74HCT75EG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74HCT75EG4
Integrated Circuits (ICs) - Logic - Latches CD74HCT75EG4
IC DUAL 2BIT BSTBL LTCH 16DIP

IC DUAL 2BIT BSTBL LTCH 16DIP

Supplier's Site
Logic - Latches - CD74HCT75EG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74HCT75EG4
Logic - Latches CD74HCT75EG4
IC DUAL 2BIT BSTBL LTCH 16DIP

IC DUAL 2BIT BSTBL LTCH 16DIP

Supplier's Site Datasheet
Latches - CD74HCT75EG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-PDIP

D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-PDIP

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74HCT75EG4-ND CD74HCT75EG4 CD74HCT75EG4 CD74HCT75EG4
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics Differential
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDT - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
Latches - 74LVT162373DL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74LCX841WM - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details