Texas Instruments Integrated Circuits (ICs) - Logic - Latches MM74HC75M

Description
D Latch, HC/UH Series, 2-Func, High Level Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
Request a Quote Datasheet
Description
D Latch, HC/UH Series, 2-Func, High Level Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM74HC75M - Rochester Electronics
Newburyport, MA, United States
D Latch, HC/UH Series, 2-Func, High Level Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

D Latch, HC/UH Series, 2-Func, High Level Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MM74HC75M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MM74HC75M
Integrated Circuits (ICs) - Logic - Latches MM74HC75M
D LATCH HIGH LEVEL TRIGGERED

D LATCH HIGH LEVEL TRIGGERED

Supplier's Site
Latches - MM74HC75M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MM74HC75M
Latches MM74HC75M
D-Type Latch 1 Channel 4:4 IC Complementary 16-SOIC

D-Type Latch 1 Channel 4:4 IC Complementary 16-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number MM74HC75M MM74HC75M MM74HC75M
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Package Type SOP16; SOP SOIC 16-SOIC (0.154\", 3.90mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS279A Quadruple /S-/R Latches - 7601801EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers
Latches - 74LVT162373DGG,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74HC533P-E - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details