Texas Instruments CY74FCT573T Octal Transparent D-Type Latches with 3-State Outputs CY74FCT573TQCT

Description
Octal Transparent D-Type Latches with 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches with 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CY74FCT573T Octal Transparent D-Type Latches with 3-State Outputs - CY74FCT573TQCT - Texas Instruments
Dallas, TX, United States
CY74FCT573T Octal Transparent D-Type Latches with 3-State Outputs
CY74FCT573TQCT
CY74FCT573T Octal Transparent D-Type Latches with 3-State Outputs CY74FCT573TQCT
Octal Transparent D-Type Latches with 3-State Outputs 20-SSOP -40 to 85

Octal Transparent D-Type Latches with 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-28480-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CY74FCT573TQCT
000331-CY74FCT573TQCT
Logic - Logic - Latches - CY74FCT573TQCT 000331-CY74FCT573TQCT
Manufacturer: Texas Instruments Win Source Part Number: 000331-CY74FCT573TQC T Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP/QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Propagation Delay Time (ns): 2ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 000331-CY74FCT573TQCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP/QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Propagation Delay Time (ns): 2ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Latches - CY74FCT573TQCT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CY74FCT573TQCT
Logic - Latches CY74FCT573TQCT
IC OCT TRANS D LATCH 3ST 20QSOP

IC OCT TRANS D LATCH 3ST 20QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CY74FCT573TQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CY74FCT573TQCT
Integrated Circuits (ICs) - Logic - Latches CY74FCT573TQCT
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Latches - CY74FCT573TQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CY74FCT573TQCT 296-28480-2-ND 000331-CY74FCT573TQCT CY74FCT573TQCT CY74FCT573TQCT CY74FCT573TQCT
Product Name CY74FCT573T Octal Transparent D-Type Latches with 3-State Outputs Latches Logic - Logic - Latches - CY74FCT573TQCT Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Operating Current 0.2000 mA
Propagation Delay 8 ns 2 ns 2 ns 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373NTE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
SN74AHCT16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AHCT16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers