4-Bit Bistable Latches 16-CDIP -55 to 125
54LS375 4-Bit Bistable Latches
Manufacturer: Texas Instruments
Win Source Part Number: 330453-SN54LS375J
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC FF 4BIT 16CDIP
D-Type Transparent Latch 2 Channel 2:2 IC Complementary 16-CDIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Flip-Flops | Logic Latches | Flip-Flops | Logic Latches |
| Product Number | SN54LS375J | SN54LS375J | 330453-SN54LS375J | SN54LS375J | SN54LS375J | SN54LS375J |
| Product Name | SN54LS375 4-Bit Bistable Latches | Logic - Logic - Flip Flops - SN54LS375J | Integrated Circuits (ICs) - Logic - Latches | Flip Flops | Latches | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | ||||
| Operating Current | 12 mA | |||||
| Propagation Delay | 27 ns |