Texas Instruments SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs JM38510/65453BRA

Description
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs - JM38510/65453BRA - Texas Instruments
Dallas, TX, United States
SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs
JM38510/65453BRA
SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs JM38510/65453BRA
Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125

Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
JM38510/65453BRA
Integrated Circuits (ICs) - Logic - Latches JM38510/65453BRA
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site
Latches - JM38510/65453BRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number JM38510/65453BRA JM38510/65453BRA JM38510/65453BRA
Product Name SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
Propagation Delay 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS75 4-Bit Bistable Latches - 7601201FA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 12 mA
Propagation Delay 19 ns
View Details
3 suppliers
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH16373VRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
5 suppliers
SN54HC373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8407201VRA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
Latches - CD4044BE-NG - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers