Texas Instruments Latches JM54AC373SRA-RH

Description
54AC373 - Octal Transparent Latch with TRI-STATE Outputs - (SMD - JM38510R75403SRA) - SPACE-LEVEL LOGIC
Request a Quote Datasheet
Description
54AC373 - Octal Transparent Latch with TRI-STATE Outputs - (SMD - JM38510R75403SRA) - SPACE-LEVEL LOGIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - JM54AC373SRA-RH - Rochester Electronics
Newburyport, MA, United States
54AC373 - Octal Transparent Latch with TRI-STATE Outputs - (SMD - JM38510R75403SRA) - SPACE-LEVEL LOGIC

54AC373 - Octal Transparent Latch with TRI-STATE Outputs - (SMD - JM38510R75403SRA) - SPACE-LEVEL LOGIC

Supplier's Site Datasheet
Latches - JM54AC373SRA-RH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CERDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CERDIP

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
JM54AC373SRA-RH
Integrated Circuits (ICs) - Logic - Latches JM54AC373SRA-RH
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number JM54AC373SRA-RH JM54AC373SRA-RH JM54AC373SRA-RH
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

8-bit addressable latch - 74HCT259D-Q100,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT109-1 SOT109-1
View Details
5 suppliers
Latches - 74ALVCH162260GR-P - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 1.65V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-TFSOP (0.240\", 6.10mm Width); SOP
View Details
2 suppliers
Logic - Latches - 74LVQ573QSC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
16-Bit Transparent Latch - 74FCT16373CTPVG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers