High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 050168-CD74HC573M
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 30ns
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking
IC D-TYPE TRANSP SGL 8:8 20SOIC
HI SPEED CMOS LATCH, SMD, 74HC573; Logic Family / Base Number:74HC573; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:30ns; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; RoHS Compliant: Yes
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC OCT D-TYPE LATCH 3ST 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HC573M | 296-26010-5-ND | 050168-CD74HC573M | CD74HC573M | 64AH2738 | CD74HC573M | CD74HC573M |
| Product Name | CD74HC573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs | Latches | Logic - Logic - Latches - CD74HC573M | Integrated Circuits (ICs) - Logic - Latches | Hi Speed Cmos Latch, Smd, 74Hc573; Logic Family / Base Number Texas Instruments | Latches | Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 6 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | |||
| Operating Current | 0.0800 mA | ||||||
| Propagation Delay | 37 ns | 30 ns | 30 ns | 30 ns | 30 ns |