High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC OCT LATCH TRANSP 3/ST 20SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HCT573M96G4 | CD74HCT573M96G4-ND | CD74HCT573M96G4 | CD74HCT573M96G4 | CD74HCT573M96G4 |
| Product Name | CD74HCT573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Operating Current | 0.0800 mA | ||||
| Propagation Delay | 40 ns | 35 ns | 35 ns |