High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160330-CD74HC75E
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 2
Delay Time - Propagation: 10ns
Family Name: CD74HC75
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): HD74HC75P; M74HC75B1R; M74HC75C1R;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia ,Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-PDIP
D-Type Transparent Latch 2 Channel 2:2 IC Differential 16-PDIP
IC DUAL 2-BIT TRANS LATCH 16-DIP
IC DUAL 2-BIT TRANS LATCH 16-DIP
LOGIC, DUAL 2BIT TRANS LATCH, 16DIP; Logic Family / Base Number:74HC75; Latch Type:Bistable, Transparent; IC Output Type:Differential; Propagation Delay:9ns; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HC75E | 1160330-CD74HC75E | 296-9240-5-ND | CD74HC75E | CD74HC75E | CD74HC75E | 36AJ8718 |
| Product Name | CD74HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latches | Logic - Logic - Latches - CD74HC75E | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Logic, Dual 2Bit Trans Latch, 16Dip; Logic Family / Base Number Texas Instruments |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | ||||
| Supply Voltage | 6 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Operating Current | 0.0400 mA | ||||||
| Propagation Delay | 24 ns | 10 ns | 10 ns | 10 ns | 9 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |