Texas Instruments SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs SN74ABT573ADBR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs - SN74ABT573ADBR - Texas Instruments
Dallas, TX, United States
SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs
SN74ABT573ADBR
SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs SN74ABT573ADBR
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ABT573ADBR
098450-SN74ABT573ADBR
Logic - Logic - Latches - SN74ABT573ADBR 098450-SN74ABT573ADBR
Manufacturer: Texas Instruments Win Source Part Number: 098450-SN74ABT573ADB R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 4ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 098450-SN74ABT573ADBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 4ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 296-4033-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Latches - 296-4033-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Logic - Latches - SN74ABT573ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT573ADBR
Logic - Latches SN74ABT573ADBR
IC OCT TRANSP D-TYP LATCH 20SSOP

IC OCT TRANSP D-TYP LATCH 20SSOP

Supplier's Site Datasheet
Latches - SN74ABT573ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ABT573ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT573ADBR
Integrated Circuits (ICs) - Logic - Latches SN74ABT573ADBR
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ABT573ADBR 098450-SN74ABT573ADBR 296-4033-1-ND SN74ABT573ADBR SN74ABT573ADBR SN74ABT573ADBR
Product Name SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74ABT573ADBR Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 30 mA
Propagation Delay 6.2 ns 4 ns 4 ns 4 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC563 High Speed CMOS Logic Octal Inverting Transparent Latch with 3-State Outputs - CD54HC563F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BD - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers
SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVCH16373ADGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers