High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-SSOP -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 098234-CD74HCT573DBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 35ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
IC D-TYPE TRANSP SGL 8:8 20SSOP
IC OCT LATCH TRANSP 3/ST 20-SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HCT573DBR | 296-17125-1-ND | 098234-CD74HCT573DBR | CD74HCT573DBR | CD74HCT573DBR | CD74HCT573DBR |
| Product Name | CD74HCT573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs | Latches | Logic - Logic - Latches - CD74HCT573DBR | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Operating Current | 0.0800 mA | |||||
| Propagation Delay | 40 ns | 35 ns | 35 ns | 35 ns |